Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD65D00MUV-E2
BD65D00MUV-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRV RGLT PWM 100MA 28VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD65D00MUV-E2 Datasheet
History Price: $3.99000
In Stock: 2220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD65D00MUV-E2 vs BD6023AGU-E2
Part No
BD65D00MUV-E2
BD6023AGU-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
4
10
Voltage - Supply (Min)
4.5V
1.62V, 2.7V
Voltage - Supply (Max)
27V
3.3V, 4.5V
Voltage - Output
41V
1.8V, 3V, -8V, 15V
Current - Output / Channel
100mA
30mA, 150mA
Frequency
1.25MHz
-
Dimming
Analog, PWM
No
Applications
Backlight
Backlight, Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
64-VFBGA, CSPBGA
Supplier Device Package
VQFN028V5050
VCSP85H5