☰
BD65D00MUV-E2
BD65D00MUV-E2
Not For New Designs
Description:  IC LED DRV RGLT PWM 100MA 28VQFN
Manufacturer:  Rohm Semiconductor
History Price: $3.99000
In Stock: 10240
BD65D00MUV-E2 vs BD6083GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
6 + 4LDOs
Voltage - Supply (Min)
4.5V
2.7V
Voltage - Supply (Max)
27V
5.5V
Voltage - Output
41V
-
Current - Output / Channel
100mA
25.6mA
Frequency
1.25MHz
1MHz
Dimming
Analog, PWM
I2C
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
35-UFBGA, CSPBGA
Supplier Device Package
VQFN028V5050
VCSP50L3