Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge (10)
Pre-Driver - Half Bridge (3)
Applications
General Purpose
General Purpose
Voltage - Supply
1.8V ~ 5V
8V ~ 28V
Voltage - Load
0.9V ~ 5V
8V ~ 28V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
64-UQFN (8x8)
20-HTSSOP-B