☰
BD6607KN-E2
BD6607KN-E2
Obsolete
Description:  IC MOTOR DRIVER 1.8V-5V 64UQFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6607KN-E2 Datasheet
History Price: Obsolete
In Stock: 8760
BD6607KN-E2 vs BD63565EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (10)
Pre-Driver - Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
Appliance
Current - Output
1A
1A
Voltage - Supply
1.8V ~ 5V
2.5V ~ 5.5V
Voltage - Load
0.9V ~ 5V
1.8V ~ 16V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
64-UQFN (8x8)
20-HTSSOP-B