☰
BD6607KN-E2
BD6607KN-E2
Obsolete
Description:  IC MOTOR DRIVER 1.8V-5V 64UQFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6607KN-E2 Datasheet
History Price: Obsolete
In Stock: 32240
BD6607KN-E2 vs BD6874GSW-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (10)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
DMOS
-
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1A
200mA
Voltage - Supply
1.8V ~ 5V
2.5V ~ 5.5V
Voltage - Load
0.9V ~ 5V
2.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN
16-VFBGA
Supplier Device Package
64-UQFN (8x8)
16-BGA (3x3)