Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Half Bridge (11)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Load Type
Inductive
Inductive
Technology
DMOS
Power MOSFET
Rds On (Typ)
800mOhm
1Ohm
Current - Output / Channel
500mA
2A
Current - Peak Output
-
-
Voltage - Supply
2.1V ~ 6.5V
6V ~ 15V
Voltage - Load
5V
6V ~ 15V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Fault Protection
Over Temperature
Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
64-TQFP (10x10)
25-HSOP