☰
BD6640KUT-E2
BD6640KUT-E2
Obsolete
Description:  IC HALF BRIDGE DRVR 500MA 64TQFP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 45200
BD6640KUT-E2 vs BD6225FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Half Bridge (11)
Half Bridge (4)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
PWM
Logic
Load Type
Inductive
Inductive
Technology
DMOS
Power MOSFET
Rds On (Typ)
800mOhm
1.5Ohm
Current - Output / Channel
500mA
500mA
Current - Peak Output
-
-
Voltage - Supply
2.1V ~ 6.5V
6V ~ 15V
Voltage - Load
5V
6V ~ 15V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
64-TQFP (10x10)
25-HSOP