BD6640KUT-E2
BD6640KUT-E2
Obsolete
Description:  IC HALF BRIDGE DRVR 500MA 64TQFP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 44000
BD6640KUT-E2 vs BD6883GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (11)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
PWM
Logic
Load Type
Inductive
Inductive
Technology
DMOS
Power MOSFET
Rds On (Typ)
800mOhm
-
Current - Output / Channel
500mA
150mA
Current - Peak Output
-
-
Voltage - Supply
2.1V ~ 6.5V
2.5V ~ 5.5V
Voltage - Load
5V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
Over Temperature
Over Temperature, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
6-UFBGA, CSPBGA
Supplier Device Package
64-TQFP (10x10)
VCSP50L1