Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6643KN-E2
BD6643KN-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.1V-6.5V 48UQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6643KN-E2 Datasheet
History Price: Obsolete
In Stock: 46920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6643KN-E2 vs BD6232FP-E2
Part No
BD6643KN-E2
BD6232FP-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (10)
Half Bridge (2)
Interface
Parallel
On/Off
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Media Player
Current - Output
500mA
2A
Voltage - Supply
2.1V ~ 6.5V
6V ~ 32V
Voltage - Load
3V ~ 13V
6V ~ 32V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
48-UQFN (7.2x7.2)
25-HSOP