☰
BD6643KN-E2
BD6643KN-E2
Obsolete
Description:  IC MOTOR DRIVER 2.1V-6.5V 48UQFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6643KN-E2 Datasheet
History Price: Obsolete
In Stock: 25360
BD6643KN-E2 vs BD68888MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (10)
Pre-Driver - Half Bridge (8)
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
Camera, Printer
Current - Output
500mA
1.65A
Voltage - Supply
2.1V ~ 6.5V
8V ~ 28V
Voltage - Load
3V ~ 13V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN
36-VFQFN Exposed Pad
Supplier Device Package
48-UQFN (7.2x7.2)
VQFN036V6060