Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6669FV-E2
BD6669FV-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRVR 4.5V-5.5V 28SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6669FV-E2 Datasheet
History Price: Obsolete
In Stock: 20200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6669FV-E2 vs BD6873KN-E2
Part No
BD6669FV-E2
BD6873KN-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (12)
Interface
Parallel
Serial
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Media Player
Camera
Current - Output
1A
500mA
Voltage - Supply
4.5V ~ 5.5V
2.5V ~ 5.5V
Voltage - Load
3V ~ 6.5V
2.5V ~ 5.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
48-VFQFN
Supplier Device Package
28-SSOP-B
48-UQFN (7.2x7.2)