☰
BD6669FV-E2
BD6669FV-E2
Obsolete
Description:  IC MOTOR DRVR 4.5V-5.5V 28SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6669FV-E2 Datasheet
History Price: Obsolete
In Stock: 11600
BD6669FV-E2 vs BD68888MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Pre-Driver - Half Bridge (8)
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Media Player
Camera, Printer
Current - Output
1A
1.65A
Voltage - Supply
4.5V ~ 5.5V
8V ~ 28V
Voltage - Load
3V ~ 6.5V
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
36-VFQFN Exposed Pad
Supplier Device Package
28-SSOP-B
VQFN036V6060