☰
BD6669FV-E2
BD6669FV-E2
Obsolete
Description:  IC MOTOR DRVR 4.5V-5.5V 28SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6669FV-E2 Datasheet
History Price: Obsolete
In Stock: 20200
BD6669FV-E2 vs BD6922FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Media Player
General Purpose
Current - Output
1A
1.3A
Voltage - Supply
4.5V ~ 5.5V
8V ~ 28V
Voltage - Load
3V ~ 6.5V
8V ~ 28V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
24-TSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-SSOP-B
24-SSOP-B