☰
BD6671FM-E2
BD6671FM-E2
Obsolete
Description:  IC MOTOR DRIVER 4.5V-5.5V 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6671FM-E2 Datasheet
History Price: Obsolete
In Stock: 40960
BD6671FM-E2 vs BD68620EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Media Player
General Purpose
Current - Output
2.5A
1.4A
Voltage - Supply
4.5V ~ 5.5V
19V ~ 28V
Voltage - Load
3V ~ 14V
19V ~ 28V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
28-HSOP-M
24-HTSSOP-B