☰
BD6671FM-E2
BD6671FM-E2
Obsolete
Description:  IC MOTOR DRIVER 4.5V-5.5V 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6671FM-E2 Datasheet
History Price: Obsolete
In Stock: 40960
BD6671FM-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (3)
-
Interface
Parallel
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Media Player
-
Current - Output
2.5A
-
Voltage - Supply
4.5V ~ 5.5V
-
Voltage - Load
3V ~ 14V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
-
Supplier Device Package
28-HSOP-M
-