☰
BD6692FS-E2
BD6692FS-E2
Obsolete
Description:  IC MOTOR DRIVER SMD SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6692FS-E2 Datasheet
History Price: Obsolete
In Stock: 34080
BD6692FS-E2 vs BD62017AFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Controller - Commutation, Direction Management
Output Configuration
-
Pre-Driver - Half Bridge (3)
Interface
-
Logic
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
Fan Controller
Current - Output
-
15mA
Voltage - Supply
-
10V ~ 18V
Voltage - Load
-
-
Operating Temperature
-
-40 ℃ ~ 110 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
-
24-SSOP-A