☰
BD6692FS-E2
BD6692FS-E2
Obsolete
Description:  IC MOTOR DRIVER SMD SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6692FS-E2 Datasheet
History Price: Obsolete
In Stock: 42740
BD6692FS-E2 vs BD63510AEFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
PWM
Technology
-
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
-
General Purpose
Current - Output
-
1A
Voltage - Supply
-
8V ~ 36V
Voltage - Load
-
8V ~ 28V
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
28-HTSSOP-B