☰
BD6692FS-E2
BD6692FS-E2
Obsolete
Description:  IC MOTOR DRIVER SMD SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6692FS-E2 Datasheet
History Price: Obsolete
In Stock: 16760
BD6692FS-E2 vs BD67929EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (3)
Interface
-
Parallel
Technology
-
DMOS
Step Resolution
-
-
Applications
-
Polygonal Mirror
Current - Output
-
2.5A
Voltage - Supply
-
19V ~ 28V
Voltage - Load
-
19V ~ 28V
Operating Temperature
-
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
28-HTSSOP-B