☰
BD6706FV-E2
BD6706FV-E2
Obsolete
Description:  IC MOTOR DRIVER 6V-14V 16SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6706FV-E2 Datasheet
History Price: Obsolete
In Stock: 40040
BD6706FV-E2 vs BD68620EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Low Side (2)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Fan Motor Driver
General Purpose
Current - Output
800mA
1.4A
Voltage - Supply
6V ~ 14V
19V ~ 28V
Voltage - Load
6V ~ 14V
19V ~ 28V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
16-SSOP-B
24-HTSSOP-B