☰
BD6709FS-E2
BD6709FS-E2
Obsolete
Description:  IC MOTOR DRIVER SMD SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6709FS-E2 Datasheet
History Price: Obsolete
In Stock: 32560
BD6709FS-E2 vs BD6941FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
Parallel
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
Automotive
Current - Output
-
1.25A
Voltage - Supply
-
8V ~ 16V
Voltage - Load
-
8V ~ 16V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
-
36-HSOP-M