Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6709NFS-E2
BD6709NFS-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER SMD SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6709NFS-E2 Datasheet
History Price: Obsolete
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6709NFS-E2 vs BD68620EFV-E2
Part No
BD6709NFS-E2
BD68620EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Parallel
Technology
-
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
-
General Purpose
Current - Output
-
1.4A
Voltage - Supply
-
19V ~ 28V
Voltage - Load
-
19V ~ 28V
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
-
24-HTSSOP-B