☰
BD6712AF-E2
BD6712AF-E2
Obsolete
Description:  IC MOTOR DRIVER 3.5V-6.5V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6712AF-E2 Datasheet
History Price: Obsolete
In Stock: 48240
BD6712AF-E2 vs BD67929EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
Fan Motor Driver
Polygonal Mirror
Current - Output
40mA
2.5A
Voltage - Supply
3.5V ~ 6.5V
19V ~ 28V
Voltage - Load
3.5V ~ 6.5V
19V ~ 28V
Operating Temperature
-35 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOP
28-HTSSOP-B