☰
BD6712AF-E2
BD6712AF-E2
Obsolete
Description:  IC MOTOR DRIVER 3.5V-6.5V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6712AF-E2 Datasheet
History Price: Obsolete
In Stock: 48240
BD6712AF-E2 vs BD6873KN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (12)
Interface
Parallel
Serial
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
Fan Motor Driver
Camera
Current - Output
40mA
500mA
Voltage - Supply
3.5V ~ 6.5V
2.5V ~ 5.5V
Voltage - Load
3.5V ~ 6.5V
2.5V ~ 5.5V
Operating Temperature
-35 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
48-VFQFN
Supplier Device Package
8-SOP
48-UQFN (7.2x7.2)