Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD67173NUX-E2
BD67173NUX-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.2V-5.5V 10VSON
Manufacturer:
Rohm Semiconductor
Datasheet:
BD67173NUX-E2 Datasheet
History Price: $1.31000
In Stock: 29040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD67173NUX-E2 vs BD61245EFV-E2
Part No
BD67173NUX-E2
BD61245EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Logic
PWM
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
PC's, PDA's
General Purpose
Current - Output
6.6mA
1.8A
Voltage - Supply
2.2V ~ 5.5V
4V ~ 16V
Voltage - Load
-
0.44V
Operating Temperature
-25 ℃ ~ 95 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFDFN Exposed Pad
16-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VSON010X3030
16-HTSSOP-B