☰
BD67173NUX-E2
BD67173NUX-E2
Active
Description:  IC MOTOR DRIVER 2.2V-5.5V 10VSON
Manufacturer:  Rohm Semiconductor
History Price: $1.31000
In Stock: 29040
BD67173NUX-E2 vs BD6382EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Logic
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
PC's, PDA's
General Purpose
Current - Output
6.6mA
500mA
Voltage - Supply
2.2V ~ 5.5V
3V ~ 5.5V
Voltage - Load
-
4V ~ 13.5V
Operating Temperature
-25 ℃ ~ 95 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFDFN Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
VSON010X3030
24-HTSSOP-B