☰
BD67173NUX-E2
BD67173NUX-E2
Active
Description:  IC MOTOR DRIVER 2.2V-5.5V 10VSON
Manufacturer:  Rohm Semiconductor
History Price: $1.31000
In Stock: 29040
BD67173NUX-E2 vs BD6889GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (14)
Interface
Logic
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
PC's, PDA's
Camera
Current - Output
6.6mA
500mA
Voltage - Supply
2.2V ~ 5.5V
2.5V ~ 5.7V
Voltage - Load
-
2.5V ~ 5.7V
Operating Temperature
-25 ℃ ~ 95 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFDFN Exposed Pad
63-TFBGA
Supplier Device Package
VSON010X3030
VBGA063T050