☰
BD6718FS-E2
BD6718FS-E2
Obsolete
Description:  IC MOTOR DRIVER SMD SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6718FS-E2 Datasheet
History Price: Obsolete
In Stock: 22160
BD6718FS-E2 vs BD63006MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver
Output Configuration
-
Pre-Driver - Half Bridge (3)
Interface
-
Logic
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
1.5A
Voltage - Supply
-
8V ~ 28V
Voltage - Load
-
8V ~ 28V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
24-VFQFN Exposed Pad
Supplier Device Package
-
VQFN020V4040