☰
BD6718FS-E2
BD6718FS-E2
Obsolete
Description:  IC MOTOR DRIVER SMD SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6718FS-E2 Datasheet
History Price: Obsolete
In Stock: 47480
BD6718FS-E2 vs BD63150AFM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver
Output Configuration
-
Pre-Driver - Half Bridge (2)
Interface
-
On/Off
Technology
-
DMOS
Step Resolution
-
-
Applications
-
Printer
Current - Output
-
5A
Voltage - Supply
-
8V ~ 46.2V
Voltage - Load
-
-
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
-
36-HSOP-M