Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6718FS-E2
BD6718FS-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER SMD SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6718FS-E2 Datasheet
History Price: Obsolete
In Stock: 22160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6718FS-E2 vs BD63610AEFV-E2
Part No
BD6718FS-E2
BD63610AEFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Parallel
Technology
-
DMOS
Step Resolution
-
1, 1/2
Applications
-
General Purpose
Current - Output
-
600mA
Voltage - Supply
-
19V ~ 28V
Voltage - Load
-
-
Operating Temperature
-
-25 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
20-HTSSOP-B