☰
BD6718FS-E2
BD6718FS-E2
Obsolete
Description:  IC MOTOR DRIVER SMD SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6718FS-E2 Datasheet
History Price: Obsolete
In Stock: 22160
BD6718FS-E2 vs BD63620AEFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Parallel
Technology
-
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
-
General Purpose
Current - Output
-
1.4A
Voltage - Supply
-
19V ~ 28V
Voltage - Load
-
19V ~ 28V
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
-
24-HTSSOP-B