Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6718FV-E2
BD6718FV-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.5V-14V 20SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6718FV-E2 Datasheet
History Price: Obsolete
In Stock: 15280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6718FV-E2 vs BD62210AEFV-E2
Part No
BD6718FV-E2
BD62210AEFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Speed
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (4)
Interface
Parallel
PWM
Technology
BiCDMOS
DMOS
Step Resolution
-
-
Applications
Fan Controller
General Purpose
Current - Output
-
1A
Voltage - Supply
4.5V ~ 14V
8V ~ 28V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 95 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-SSOP-B
28-HTSSOP-B