☰
BD6718FV-E2
BD6718FV-E2
Obsolete
Description:  IC MOTOR DRIVER 4.5V-14V 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6718FV-E2 Datasheet
History Price: Obsolete
In Stock: 31340
BD6718FV-E2 vs BD63610AEFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Speed
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
BiCDMOS
DMOS
Step Resolution
-
1, 1/2
Applications
Fan Controller
General Purpose
Current - Output
-
600mA
Voltage - Supply
4.5V ~ 14V
19V ~ 28V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 95 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-SSOP-B
20-HTSSOP-B