☰
BD6718FV-E2
BD6718FV-E2
Obsolete
Description:  IC MOTOR DRIVER 4.5V-14V 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6718FV-E2 Datasheet
History Price: Obsolete
In Stock: 33160
BD6718FV-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Speed
-
Output Configuration
Pre-Driver - Half Bridge (2)
-
Interface
Parallel
-
Technology
BiCDMOS
-
Step Resolution
-
-
Applications
Fan Controller
-
Current - Output
-
-
Voltage - Supply
4.5V ~ 14V
-
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 95 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-LSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
20-SSOP-B
-