☰
BD6719FV-E2
BD6719FV-E2
Obsolete
Description:  IC MOTOR DRIVER SMD SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6719FV-E2 Datasheet
History Price: Obsolete
In Stock: 1520
BD6719FV-E2 vs BD6973FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Controller - Speed
Output Configuration
-
Pre-Driver - Half Bridge (2)
Interface
-
PWM
Technology
-
NMOS, PMOS
Step Resolution
-
-
Applications
-
Fan Controller
Current - Output
-
12mA
Voltage - Supply
-
4.3V ~ 17V
Voltage - Load
-
-
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-SSOP-B