☰
BD6721FS-E2
BD6721FS-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-17V 16SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6721FS-E2 Datasheet
History Price: $1.90800
In Stock: 37760
BD6721FS-E2 vs BD67929EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
PWM
Parallel
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Fan Motor Driver
Polygonal Mirror
Current - Output
1A
2.5A
Voltage - Supply
4.5V ~ 17V
19V ~ 28V
Voltage - Load
4.5V ~ 17V
19V ~ 28V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SSOP-A
28-HTSSOP-B