Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6721FS-E2
BD6721FS-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.5V-17V 16SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6721FS-E2 Datasheet
History Price: $1.90800
In Stock: 37760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6721FS-E2 vs BD6873KN-E2
Part No
BD6721FS-E2
BD6873KN-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (12)
Interface
PWM
Serial
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Fan Motor Driver
Camera
Current - Output
1A
500mA
Voltage - Supply
4.5V ~ 17V
2.5V ~ 5.5V
Voltage - Load
4.5V ~ 17V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
48-VFQFN
Supplier Device Package
16-SSOP-A
48-UQFN (7.2x7.2)