☰
BD6722FS-E2
BD6722FS-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-14V 16SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6722FS-E2 Datasheet
History Price: $2.28600
In Stock: 11120
BD6722FS-E2 vs BD6971FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
PWM
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Fan Motor Driver
Current - Output
1.5A
1A
Voltage - Supply
4.5V ~ 14V
3.5V ~ 17V
Voltage - Load
-
20V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-A
14-SSOP-B