☰
BD6726FU-E2
BD6726FU-E2
Not For New Designs
Description:  IC MOTOR DRIVER 5V-17V 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6726FU-E2 Datasheet
History Price: $1.35000
In Stock: 24000
BD6726FU-E2 vs BD68710EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Controller - Speed
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (4)
Interface
PWM
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
-
700mA
Voltage - Supply
5V ~ 17V
19V ~ 28V
Voltage - Load
-
19V ~ 28V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LFSOP (0.173", 4.40mm Width)
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-SSOP-C
28-HTSSOP-B