☰
BD6726FU-E2
BD6726FU-E2
Not For New Designs
Description:  IC MOTOR DRIVER 5V-17V 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6726FU-E2 Datasheet
History Price: $1.35000
In Stock: 24000
BD6726FU-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Controller - Speed
-
Output Configuration
Pre-Driver - Half Bridge (2)
-
Interface
PWM
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
-
-
Voltage - Supply
5V ~ 17V
-
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-LFSOP (0.173", 4.40mm Width)
-
Supplier Device Package
20-SSOP-C
-