Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6726FU-E2
BD6726FU-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5V-17V 20SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6726FU-E2 Datasheet
History Price: $1.35000
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6726FU-E2 vs BD6973FV-E2
Part No
BD6726FU-E2
BD6973FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Controller - Speed
Controller - Speed
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
PWM
PWM
Technology
Power MOSFET
NMOS, PMOS
Step Resolution
-
-
Applications
General Purpose
Fan Controller
Current - Output
-
12mA
Voltage - Supply
5V ~ 17V
4.3V ~ 17V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LFSOP (0.173", 4.40mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP-C
16-SSOP-B