☰
BD6735FV-E2
BD6735FV-E2
Active
Description:  IC MOTOR DRIVER 2V-8V 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6735FV-E2 Datasheet
History Price: $3.60000
In Stock: 17120
BD6735FV-E2 vs BD68888MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (8)
Interface
-
Logic
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
Camera, Printer
Current - Output
1A
1.65A
Voltage - Supply
2V ~ 8V
8V ~ 28V
Voltage - Load
2V ~ 8V
-
Operating Temperature
-30 ℃ ~ 75 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
36-VFQFN Exposed Pad
Supplier Device Package
20-SSOP-B
VQFN036V6060