☰
BD6735FV-E2
BD6735FV-E2
Active
Description:  IC MOTOR DRIVER 2V-8V 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6735FV-E2 Datasheet
History Price: $3.60000
In Stock: 14640
BD6735FV-E2 vs BD6941FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
-
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Automotive
Current - Output
1A
1.25A
Voltage - Supply
2V ~ 8V
8V ~ 16V
Voltage - Load
2V ~ 8V
8V ~ 16V
Operating Temperature
-30 ℃ ~ 75 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
20-SSOP-B
36-HSOP-M