☰
BD6750FS-E2
BD6750FS-E2
Obsolete
Description:  IC MOTOR DRIVER STEPPING SSOP20
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6750FS-E2 Datasheet
History Price: Obsolete
In Stock: 3360
BD6750FS-E2 vs BD68888AEKV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (8)
Interface
-
Logic
Technology
-
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
-
Camera, Printer
Current - Output
-
1.5A
Voltage - Supply
-
8V ~ 28V
Voltage - Load
-
-
Operating Temperature
-
-25 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
48-VFQFP Exposed Pad
Supplier Device Package
-
48-HTQFP (7x7)