☰
BD6750FS-E2
BD6750FS-E2
Obsolete
Description:  IC MOTOR DRIVER STEPPING SSOP20
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6750FS-E2 Datasheet
History Price: Obsolete
In Stock: 37920
BD6750FS-E2 vs BD6971FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
PWM
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
Fan Motor Driver
Current - Output
-
1A
Voltage - Supply
-
0V ~ 7V
Voltage - Load
-
3.5V ~ 17V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-SSOP-A