☰
BD6754KN-E2
BD6754KN-E2
Obsolete
Description:  IC MTR DRV BIPLR 2.7-5.5V 36VQFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6754KN-E2 Datasheet
History Price: Obsolete
In Stock: 39600
BD6754KN-E2 vs BD63001AMUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (10)
Pre-Driver - Half Bridge (3)
Interface
Serial
Logic
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
500mA
30mA
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Voltage - Load
2.7V ~ 5.5V
6V ~ 28V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN
24-VFQFN Exposed Pad
Supplier Device Package
36-VQFN (6x6)
VQFN020V4040