Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6754KN-E2
BD6754KN-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPLR 2.7-5.5V 36VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6754KN-E2 Datasheet
History Price: Obsolete
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6754KN-E2 vs BD63242EFV-E2
Part No
BD6754KN-E2
BD63242EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (10)
Pre-Driver - Half Bridge (3)
Interface
Serial
Logic
Technology
-
DMOS
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
500mA
1A
Voltage - Supply
2.7V ~ 5.5V
5V ~ 16V
Voltage - Load
2.7V ~ 5.5V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN
16-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
36-VQFN (6x6)
16-HTSSOP-B