☰
BD6754KN-E2
BD6754KN-E2
Obsolete
Description:  IC MTR DRV BIPLR 2.7-5.5V 36VQFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6754KN-E2 Datasheet
History Price: Obsolete
In Stock: 39600
BD6754KN-E2 vs BD63576NUX-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (10)
Half Bridge
Interface
Serial
Logic
Technology
-
DMOS
Step Resolution
-
-
Applications
General Purpose
Appliance
Current - Output
500mA
1.2A
Voltage - Supply
2.7V ~ 5.5V
2.5V ~ 5.5V
Voltage - Load
2.7V ~ 5.5V
2V ~ 10V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-35 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN
8-UFDFN Exposed Pad
Supplier Device Package
36-VQFN (6x6)
VSON008X2020