Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6754KN-E2
BD6754KN-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPLR 2.7-5.5V 36VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6754KN-E2 Datasheet
History Price: Obsolete
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6754KN-E2 vs BD68710EFV-E2
Part No
BD6754KN-E2
BD68710EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (10)
Half Bridge (4)
Interface
Serial
Parallel
Technology
-
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
500mA
700mA
Voltage - Supply
2.7V ~ 5.5V
19V ~ 28V
Voltage - Load
2.7V ~ 5.5V
19V ~ 28V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
36-VQFN (6x6)
28-HTSSOP-B