Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (4)
Interface
Parallel
On/Off
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
General Purpose
Printer
Voltage - Supply
16V ~ 28V
8V ~ 28V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
40-SSOP-B
25-HSOP