☰
BD6762FV-E2
BD6762FV-E2
Active
Description:  IC MOTOR DRIVER 16V-28V 40SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6762FV-E2 Datasheet
History Price: $6.72000
In Stock: 5200
BD6762FV-E2 vs BD63576NUX-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge
Interface
Parallel
Logic
Technology
-
DMOS
Step Resolution
-
-
Applications
General Purpose
Appliance
Current - Output
-
1.2A
Voltage - Supply
16V ~ 28V
2.5V ~ 5.5V
Voltage - Load
-
2V ~ 10V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-35 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
8-UFDFN Exposed Pad
Supplier Device Package
40-SSOP-B
VSON008X2020